The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IS43TR16256A-125KBL-TR

Part No IS43TR16256A-125KBL-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog SDRAM
Description IC SDRAM 4GBIT 800MHZ 96BGA / DRAM Chip DDR3 SDRAM 4Gbit 256Mx16 1.5V 96-Pin TW-BGA T/R
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
Pricing & Ordering $9.786 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$16.0080
$64.032
8+
$13.1350
$105.080
12+
$12.7240
$152.688
17+
$12.3140
$209.338
22+
$11.9030
$261.866
29+
$10.6720
$309.488
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,600 pieces
MOQ: 4 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Reel package
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 4Gb (256M x 16)
Clock Frequency 800MHz
Write Cycle Time - Word, Page 15ns
Access Time 20ns
Memory Interface Parallel
Operating Supply Voltage 1.425 V ~ 1.575 V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 96-TFBGA
Manufacturer Package 96-TWBGA (9x13)
Win Source Part Number 777188-IS43TR16256A-125KBL-TR
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Family Name IS43TR16256A
Introduction Date November 28, 2012
ECCN EAR99
Estimated EOL Date Not Applicable
Alternative Parts
(Cross-Reference)
MT41K256M16HA-107:E;  IM4G16D3EABG-125I; K4B4G1646E-BYK0;  IS43TR16256A-125KBL-TR;  H5TC4G63MFR-PBI; MT41K256M16HA-125:E TR; H5TC4G63MFR-PBC; MT41J256M16HA-125:E;  

Description

The ISSI Integrated Silicon Solution Inc IS43TR16256A-125KBL-TR is a DRAM memory component with a memory size of 4Gb (256M x 16). It operates on a voltage range of 1.425 V to 1.575 V and has an operating temperature range of 0°C to 95°C. With a medium popularity rating and a 49% fake threat in the open market, this component's supply and demand status is limited. It has a clock frequency of 800MHz and a write cycle time of 15ns. The manufacturer package is 96-TWBGA (9x13).