The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IS45S32400E-7TLA2-TR

Part No IS45S32400E-7TLA2-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog SDRAM
Description IC SDRAM 128MBIT 143MHZ 86TSOP / DRAM Chip SDRAM 128Mbit 4Mx32 3.3V Automotive 86-Pin TSOP-II T/R
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Reel package
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 128Mb (4M x 32)
Clock Frequency 143MHz
Access Time 5.4ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 86-TFSOP (0.400", 10.16mm Width)
Manufacturer Package 86-TSOP II
Win Source Part Number 777196-IS45S32400E-7TLA2-TR
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name IS45S32400E
Introduction Date March 19, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
MT48LC4M32B2TG-7IT:L;  MT48LC4M32B2TG-7:L; MT48LC4M32B2P-7IT:L; MT48LC4M32B2TG-6XIT:G; 

Description

The ISSI IS45S32400E is a medium popularity electronic component manufactured by Integrated Silicon Solution Inc. It is a 128Mb (4M x 32) volatile SDRAM with an access time of 5.4ns. The package is 86-TFSOP (0.400", 10.16mm Width) and the technology used is DRAM. The fake threat in the open market is 67%, and the supply and demand status is limited.