Search
Filters

IS61LPS12836A-200B2I-TR

Part No : IS61LPS12836A-200B2I-TR
Catalog : Memory
Description : IC SRAM 4.5MBIT 200MHZ 119BGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,499 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 4.5Mb (128K x 36)
Max Frequency 200MHz
Access Time 3.1ns
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 119-PBGA (14x22)
Win Source Part Number 1048042-IS61LPS12836A-200B2I-TR
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The IS61LPS12836A-200B2I-TR, categoried into Memory classification, is manufactured on ISSI, Integrated Silicon Solution Inc, supplied in a 119-PBGA (14x22). The IS61LPS12836A-200B2I-TR is a 4.5Mb (128K x 36) SRAM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 3.135 V to 3.465 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 4.5Mb (128K x 36)
Max Frequency 200MHz
Access Time 3.1ns
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 119-PBGA (14x22)
Win Source Part Number 1048042-IS61LPS12836A-200B2I-TR
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IS61LPS12836A-200B2I-TR
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
IS61LPS12836A-200B2I-TR Price

IS61LPS12836A-200B2I-TR Datasheet
IS61LPS12836A-200B2I-TR Application

IS61LPS12836A-200B2I-TR Replacement
IS61LPS12836A-200B2I-TR Pdf

IS61LPS12836A-200B2I-TR Pinout
IS61LPS12836A-200B2I-TR Image

IS61LPS12836A-200B2I-TR Picture
IS61LPS12836A-200B2I-TR In Stock

IS61LPS12836A-200B2I-TR Distributor
IS61LPS12836A-200B2I-TR Memory

Image
Mfr.Part No
Description
Stock
Silicon PNP Epitaxial
20
IC REG LDO 2.85V 0.1A SOT23-5
316
256Kbit and 128Kbit Serial I2C Bus EEPROM With Three Chip Enable Lines
290
IC DSP FLOATING-POINT 272-BGA
20
GREEN MODE PWM CONTROLLER
8
N-channel 600 V, 1.6 Ω, 3.3 A, MDmesh™ II Power MOSFET in DPAK package
108
SILICON BIDIRECTIONAL THYRISTORS
313

Top Sellers