Search
Filters

IS62WV12816DBLL-45TLI

Part No : IS62WV12816DBLL-45TLI
Catalog : Memory
Description : IC SRAM 2MBIT 45NS 44TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 931 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 2Mb (128K x 16)
Access Time 45ns
Supply Voltage - Operating 2.5 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP2 (10.2x18.4)
Win Source Part Number 1048081-IS62WV12816DBLL-45TLI
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
The IS62WV12816DBLL-45TLI, categoried into Memory classification, is manufactured on ISSI, Integrated Silicon Solution Inc, supplied in a 44-TSOP2 (10.2x18.4). The IS62WV12816DBLL-45TLI is a 2Mb (128K x 16) SRAM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.5 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 2Mb (128K x 16)
Access Time 45ns
Supply Voltage - Operating 2.5 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP2 (10.2x18.4)
Win Source Part Number 1048081-IS62WV12816DBLL-45TLI
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IS62WV12816DBLL-45TLI
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
IS62WV12816DBLL-45TLI Price

IS62WV12816DBLL-45TLI Datasheet
IS62WV12816DBLL-45TLI Application

IS62WV12816DBLL-45TLI Replacement
IS62WV12816DBLL-45TLI Pdf

IS62WV12816DBLL-45TLI Pinout
IS62WV12816DBLL-45TLI Image

IS62WV12816DBLL-45TLI Picture
IS62WV12816DBLL-45TLI In Stock

IS62WV12816DBLL-45TLI Distributor
IS62WV12816DBLL-45TLI Memory

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 30V TO247AC
10
IC MCU 8BIT 8KB FLASH 48TQFP
66
FIXED IND 2.4NH 820MA 90 MOHM
6283
IC LED DRIVER CTRLR DIM 16QFN
112
32K x 8 HIGH-SPEED CMOS STATIC RAM
TRIAC ALTERNISTOR 600V 12A D2PAK
18
MOSFET P-CH 100V 21A TO-247AC
114
3.0 to 12 volt fixed positive local voltage regulator | IC REG LINEAR 6V 200MA SOT223
123
45V NPN MEDIUM POWER HIGH GAIN TRANSISTOR IN D-PAK
100

Top Sellers