Search
Filters

IS62WV25616BLL-55TLI-TR

Part No : IS62WV25616BLL-55TLI-TR
Catalog : Memory
Description : IC SRAM 4MBIT 55NS 44TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,001 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (256K x 16)
Access Time 55ns
Supply Voltage - Operating 2.5 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP II
Win Source Part Number 1048085-IS62WV25616BLL-55TLI-TR
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The IS62WV25616BLL-55TLI-TR, categoried into Memory classification, is manufactured on ISSI, Integrated Silicon Solution Inc, supplied in a 44-TSOP II. The IS62WV25616BLL-55TLI-TR is a 4Mb (256K x 16) SRAM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.5 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (256K x 16)
Access Time 55ns
Supply Voltage - Operating 2.5 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP II
Win Source Part Number 1048085-IS62WV25616BLL-55TLI-TR
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IS62WV25616BLL-55TLI-TR
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
IS62WV25616BLL-55TLI-TR Price

IS62WV25616BLL-55TLI-TR Datasheet
IS62WV25616BLL-55TLI-TR Application

IS62WV25616BLL-55TLI-TR Replacement
IS62WV25616BLL-55TLI-TR Pdf

IS62WV25616BLL-55TLI-TR Pinout
IS62WV25616BLL-55TLI-TR Image

IS62WV25616BLL-55TLI-TR Picture
IS62WV25616BLL-55TLI-TR In Stock

IS62WV25616BLL-55TLI-TR Distributor
IS62WV25616BLL-55TLI-TR Memory

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 45V ITO220
600
TRANS PNP 30V 3A TO-126
236
IC PWR DIST SWITCH SNGL 8-SOIC
9
IC DEMODULATOR/DECODER 100-HTQFP / IC DEMODULATOR/DECODER 100-HTQFP
199
Dual Enhancement Mode Field Effect Transistor (N and P Channel)
546
MCS51 8-BIT CONTROL-ORIENTED MICROCONTROLLERS
165
IC SWITCH QUAD SPST 16TSSOP / 1 pC Charge Injection, 100 pA Leakage, Quad SPST Switches
11

Top Sellers