Search
Filters

DSEC30-03A

Part No : DSEC30-03A
Manufacturer : IXYS
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 300V 15A TO247AD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 14,786 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.67V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 100μA @ 300V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 1035178-DSEC30-03A
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
The DSEC30-03A, designed by IXYS , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 300V and 1.67V @ 15A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 100μA @ 300V. The device is offered in TO-247AD Tube/Rail and is specified over the -55°C to 175°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.67V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 100μA @ 300V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 1035178-DSEC30-03A
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DSEC30-03A
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
DSEC30-03A Price

DSEC30-03A Datasheet
DSEC30-03A Application

DSEC30-03A Replacement
DSEC30-03A Pdf

DSEC30-03A Pinout
DSEC30-03A Image

DSEC30-03A Picture
DSEC30-03A In Stock

DSEC30-03A Distributor
DSEC30-03A Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC OPAMP VGA 40MHZ 24SOIC
111
MOSFET N-CH 55V 80A DPAK
MOSFET N-CH 8V MICROFOOT
216
512Kx8 bit Low Power full CMOS Static RAM
279
+/- 15 kV ESD protected 5 V RS-232 transceiver
20