Search
Filters

DSEC60-02A

Part No : DSEC60-02A
Manufacturer : IXYS
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 200V 30A TO247AD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,984 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 1035182-DSEC60-02A
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The DSEC60-02A, designed by IXYS , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.2V @ 30A ,respectively. The average value of the forward current is 30A. Its reverse leakage current is typically 10μA @ 200V. The device is offered in TO-247AD Tube/Rail and is specified over the -55°C to 175°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 1035182-DSEC60-02A
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DSEC60-02A
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
DSEC60-02A Price

DSEC60-02A Datasheet
DSEC60-02A Application

DSEC60-02A Replacement
DSEC60-02A Pdf

DSEC60-02A Pinout
DSEC60-02A Image

DSEC60-02A Picture
DSEC60-02A In Stock

DSEC60-02A Distributor
DSEC60-02A Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
5.0 V ECL 2:1 Multiplexer
20
IC 2.93V PROCESSOR MON 8-MSOP
1560
MOSFET N-CH 25V 60A PPAK SO-8
2000
IC REG BOOST ADJ 0.6A 8MSOP
2494
INTEGER-N PLL WITH INTEGRATED VCO
17

Top Sellers