Search
Filters

IXDF404SI

Part No : IXDF404SI
Manufacturer : IXYS
Catalog : PMIC - Gate Drivers
Description : IC MOSFET DRVR LS 4A DUAL 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,285 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 35 V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
Rise and Fall Time 16ns, 13ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1049276-IXDF404SI
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX5055AASA+T;  TC1428COA713G; IXDF504SIAT/R; IXDF404SI;  
IXYS IXDF404SI is available at WIN SOURCE. Please review product page below for detailed information, including IXDF404SI price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for IXDF404SI to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 35 V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
Rise and Fall Time 16ns, 13ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1049276-IXDF404SI
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX5055AASA+T;  TC1428COA713G; IXDF504SIAT/R; IXDF404SI;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXDF404SI
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
IXDF404SI Price

IXDF404SI Datasheet
IXDF404SI Application

IXDF404SI Replacement
IXDF404SI Pdf

IXDF404SI Pinout
IXDF404SI Image

IXDF404SI Picture
IXDF404SI In Stock

IXDF404SI Distributor
IXDF404SI PMIC - Gate Drivers

Image
Mfr.Part No
Description
Stock
Dual P-Channel 30-V (D-S) MOSFET
100
CAP CER 1.8PF 50V C0G/NP0 0402
8000
CONN FFC BOTTOM 6POS 0.50MM R/A
280
IC MCU 8BIT 32KB FLASH 64TQFP
36

Top Sellers