Search
Filters

IXFB80N50Q2

Part No : IXFB80N50Q2
Manufacturer : IXYS
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 80A PLUS264
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,692 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5.5V @ 8mA
Max Gate Charge 250nC @ 10V
Max Input Capacitance 15000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 960W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PLUS264
Dimension TO-264-3, TO-264AA
Win Source Part Number 1049350-IXFB80N50Q2
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
IXFB80N50Q2, produced by IXYS, is a N-Channel MOSFET transistor in PLUS264 Through Hole package. The features include 500V drain-source breakdown voltage, 80A (Tc) continuous drain current at 25°C ,5.5V @ 8mA gate-source threshold voltage. IXFB80N50Q2 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5.5V @ 8mA
Max Gate Charge 250nC @ 10V
Max Input Capacitance 15000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 960W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PLUS264
Dimension TO-264-3, TO-264AA
Win Source Part Number 1049350-IXFB80N50Q2
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXFB80N50Q2
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
IXFB80N50Q2 Price

IXFB80N50Q2 Datasheet
IXFB80N50Q2 Application

IXFB80N50Q2 Replacement
IXFB80N50Q2 Pdf

IXFB80N50Q2 Pinout
IXFB80N50Q2 Image

IXFB80N50Q2 Picture
IXFB80N50Q2 In Stock

IXFB80N50Q2 Distributor
IXFB80N50Q2 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
N-Channel Advanced Power MOSFET
1006
IC FLASH 4M SPI 80MHZ 8SOIC
55
IC OFFLINE SWIT PWM OCP HV TO220
523
36-75; 2.5; 15; 38

Top Sellers