Search
Filters

IXFH14N100Q2

Part No : IXFH14N100Q2
Manufacturer : IXYS
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 1000V 14A TO-247AD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 65,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Sufficient
Fake Threat In the Open Market 45 pct.
Popularity Medium
Win Source Part Number 1049373-IXFH14N100Q2
Dimension TO-247-3
Case / Package TO-247AD (IXFH)
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 950 mOhm @ 7A, 10V
Power Dissipation (Max) 500W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 2800pF @ 25V
Max Gate Charge 83nC @ 10V
Gate-Source Threshold Voltage 5.5V @ 4mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 14A (Tc)
Drain-Source Breakdown Voltage 1000V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer IXYS
Categories Discrete Semiconductor Products
IXFH14N100Q2, produced by IXYS, is a N-Channel MOSFET transistor in TO-247AD (IXFH) Through Hole package. The features include 1000V drain-source breakdown voltage, 14A (Tc) continuous drain current at 25°C ,5.5V @ 4mA gate-source threshold voltage. IXFH14N100Q2 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 45 pct.
Popularity Medium
Win Source Part Number 1049373-IXFH14N100Q2
Dimension TO-247-3
Case / Package TO-247AD (IXFH)
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 950 mOhm @ 7A, 10V
Power Dissipation (Max) 500W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 2800pF @ 25V
Max Gate Charge 83nC @ 10V
Gate-Source Threshold Voltage 5.5V @ 4mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 14A (Tc)
Drain-Source Breakdown Voltage 1000V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer IXYS
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXFH14N100Q2
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
IXFH14N100Q2 Price

IXFH14N100Q2 Datasheet
IXFH14N100Q2 Application

IXFH14N100Q2 Replacement
IXFH14N100Q2 Pdf

IXFH14N100Q2 Pinout
IXFH14N100Q2 Image

IXFH14N100Q2 Picture
IXFH14N100Q2 In Stock

IXFH14N100Q2 Distributor
IXFH14N100Q2 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IP PHONE CHIP
122
LED YELLOW CLEAR 0805 SMD
1240
32-Position Manual Up/Down Control Potentiometer
900
SENSOR TEMPERATURE SMBUS 8MSOP
347
3.3-V Full-Duplex RS-485 Transceivers | IC TXRX RS485 FULL DUPLEX 14SOIC
10

Top Sellers