Search
Filters

IXFH16N50P3

Part No : IXFH16N50P3
Manufacturer : IXYS
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 16A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,309 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 2.5mA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1515pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 330W (Tc)
Maximum Rds On at Id,Vgs 360 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXFH)
Dimension TO-247-3
Win Source Part Number 1049382-IXFH16N50P3
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Quantity per package 30
IXFH16N50P3, produced by IXYS, is a N-Channel MOSFET transistor in TO-247AD (IXFH) Through Hole package. The features include 500V drain-source breakdown voltage, 16A (Tc) continuous drain current at 25°C ,5V @ 2.5mA gate-source threshold voltage. IXFH16N50P3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 2.5mA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1515pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 330W (Tc)
Maximum Rds On at Id,Vgs 360 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXFH)
Dimension TO-247-3
Win Source Part Number 1049382-IXFH16N50P3
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Quantity per package 30
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXFH16N50P3
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
IXFH16N50P3 Price

IXFH16N50P3 Datasheet
IXFH16N50P3 Application

IXFH16N50P3 Replacement
IXFH16N50P3 Pdf

IXFH16N50P3 Pinout
IXFH16N50P3 Image

IXFH16N50P3 Picture
IXFH16N50P3 In Stock

IXFH16N50P3 Distributor
IXFH16N50P3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 20MHZ 8DIP
30
W29N02GV 2G-BIT 3.3V NAND FLASH MEMORY
617
60 MHz, 2000 V/us Monolithic Op Amp
177
50 Hz to 2.7 GHz 60 dB TruPwr™ Detector
13
IC REG CTRLR MULT TOP 16SOIC
250
RES 0.001 OHM 1% 3W 3921 / Power Metal Strip Resistors, Low Value (down to 0.0002 Ohm), Surface Mount
619
TVS DIODE 25.6VWM 41.4VC SMB
225

Top Sellers