Search
Filters

IXFH26N50P3

Part No :
IXFH26N50P3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 500V 26A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,700 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 4mA
Max Gate Charge 42nC @ 10V
Max Input Capacitance 2220pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 500W (Tc)
Maximum Rds On at Id,Vgs 230 mOhm @ 132A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXFH)
Dimension TO-247-3
Win Source Part Number 1049406-IXFH26N50P3
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Quantity per package 30
IXFH26N50P3, produced by IXYS, is a N-Channel MOSFET transistor in TO-247AD (IXFH) Through Hole package. The features include 500V drain-source breakdown voltage, 26A (Tc) continuous drain current at 25°C ,5V @ 4mA gate-source threshold voltage. IXFH26N50P3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 4mA
Max Gate Charge 42nC @ 10V
Max Input Capacitance 2220pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 500W (Tc)
Maximum Rds On at Id,Vgs 230 mOhm @ 132A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXFH)
Dimension TO-247-3
Win Source Part Number 1049406-IXFH26N50P3
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Quantity per package 30
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXFH26N50P3
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
IXFH26N50P3 Price

IXFH26N50P3 Datasheet
IXFH26N50P3 Application

IXFH26N50P3 Replacement
IXFH26N50P3 Pdf

IXFH26N50P3 Pinout
IXFH26N50P3 Image

IXFH26N50P3 Picture
IXFH26N50P3 In Stock

IXFH26N50P3 Distributor
IXFH26N50P3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 60V 3A DO214AA
2000
IC REG ISOLATED +/-12V 83MA 7DIP
30
USB Single-Chip Audio Solution for Mono Microphone
IC REG CTRLR BOOST/FLYBACK 8MSOP
280

Top Sellers