Search
Filters

IXFK26N90

Part No : IXFK26N90
Manufacturer : IXYS
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 900V 26A TO-264
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,462 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 8mA
Max Gate Charge 240nC @ 10V
Max Input Capacitance 10800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 560W (Tc)
Maximum Rds On at Id,Vgs 300 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-264AA (IXFK)
Dimension TO-264-3, TO-264AA
Win Source Part Number 1049473-IXFK26N90
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
IXFK26N90, produced by IXYS, is a N-Channel MOSFET transistor in TO-264AA (IXFK) Through Hole package. The features include 900V drain-source breakdown voltage, 26A (Tc) continuous drain current at 25°C ,5V @ 8mA gate-source threshold voltage. IXFK26N90 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 8mA
Max Gate Charge 240nC @ 10V
Max Input Capacitance 10800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 560W (Tc)
Maximum Rds On at Id,Vgs 300 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-264AA (IXFK)
Dimension TO-264-3, TO-264AA
Win Source Part Number 1049473-IXFK26N90
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXFK26N90
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
IXFK26N90 Price

IXFK26N90 Datasheet
IXFK26N90 Application

IXFK26N90 Replacement
IXFK26N90 Pdf

IXFK26N90 Pinout
IXFK26N90 Image

IXFK26N90 Picture
IXFK26N90 In Stock

IXFK26N90 Distributor
IXFK26N90 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRANS NPN 80V 1.5A SOT32
548
High-Speed, Low-Power Voltage Comparators
85
Dual Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
4936
IC LI-ION/LI-POL CHARGER 10-SON
255
Programmable Watchdog Supervisory E2PROM
10
IC CURRENT SHUNT MONITOR 16VQFN
1000

Top Sellers