Search
Filters

IXFP14N60P3

Part No :
IXFP14N60P3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 600V 14A TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 1mA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 1480pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 327W (Tc)
Maximum Rds On at Id,Vgs 540 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1049503-IXFP14N60P3
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Quantity per package 50
IXFP14N60P3, produced by IXYS, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 600V drain-source breakdown voltage, 14A (Tc) continuous drain current at 25°C ,5V @ 1mA gate-source threshold voltage. IXFP14N60P3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 1mA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 1480pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 327W (Tc)
Maximum Rds On at Id,Vgs 540 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1049503-IXFP14N60P3
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Quantity per package 50
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXFP14N60P3
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
IXFP14N60P3 Price

IXFP14N60P3 Datasheet
IXFP14N60P3 Application

IXFP14N60P3 Replacement
IXFP14N60P3 Pdf

IXFP14N60P3 Pinout
IXFP14N60P3 Image

IXFP14N60P3 Picture
IXFP14N60P3 In Stock

IXFP14N60P3 Distributor
IXFP14N60P3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC HD VIDEO FILTER 3CH 8-SOIC
744
IC REG CTRLR MULT TOPOLOGY 8DIP
2000
IC LED DRIVER RGLTR DIM 24VQFN
1200
DUAL MICROPOWER LinCMOS VOLTAGE COMPARATOR
8
IC TXRX RS-232 5V SD/EN 24-DIP
22
IC VREF SERIES 2.5V SOT23-5
66
+3 V, Dual, Serial Input 12-/10-Bit DACs
100
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
127

Top Sellers