Search
Filters

IXFR44N50Q3

Part No : IXFR44N50Q3
Manufacturer : IXYS
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 25A ISOPLUS247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,248 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 6.5V @ 4mA
Max Gate Charge 93nC @ 10V
Max Input Capacitance 4800pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 154 mOhm @ 22A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package ISOPLUS247
Dimension TO-247-3
Win Source Part Number 1049517-IXFR44N50Q3
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
IXFR44N50Q3, produced by IXYS, is a N-Channel MOSFET transistor in ISOPLUS247 Through Hole package. The features include 500V drain-source breakdown voltage, 25A (Tc) continuous drain current at 25°C ,6.5V @ 4mA gate-source threshold voltage. IXFR44N50Q3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 6.5V @ 4mA
Max Gate Charge 93nC @ 10V
Max Input Capacitance 4800pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 154 mOhm @ 22A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package ISOPLUS247
Dimension TO-247-3
Win Source Part Number 1049517-IXFR44N50Q3
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXFR44N50Q3
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
IXFR44N50Q3 Price

IXFR44N50Q3 Datasheet
IXFR44N50Q3 Application

IXFR44N50Q3 Replacement
IXFR44N50Q3 Pdf

IXFR44N50Q3 Pinout
IXFR44N50Q3 Image

IXFR44N50Q3 Picture
IXFR44N50Q3 In Stock

IXFR44N50Q3 Distributor
IXFR44N50Q3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 50V 100MA SMCP
2700
IC MMIC AMP HBT HI IP3 SOT-89
346
TRANS PNP DARL 100V 8A DPAK
26640

Top Sellers