The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IXFR44N80P

Part No IXFR44N80P
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 25A ISOPLUS247
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
Pricing & Ordering $104.848 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$112.3190
$112.319
2+
$108.6960
$217.392
3+
$105.0730
$315.219
4+
$94.2030
$376.812
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 600 pieces
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
Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features N-Channel 800 V 25A (Tc) 300W (Tc) Through Hole ISOPLUS247™
Manufacturer IXYS
Series HiPerFET™, PolarHT™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package ISOPLUS247™
Family Name IXFR44
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Fake Threat In the Open Market 50 pct.
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922223-IXFR44N80P

Description

The IXFR44N80P is a HiPerFET™, PolarHT™ N-channel MOSFET that is designed for use in a wide range of applications. Manufactured by IXYS, this MOSFET has a high popularity and a fake threat of 50% in the open market. The supply and demand status is balanced. The IXFR44N80P is a reliable and durable MOSFET that is built to last. It has an operating temperature range of -55°C to 150°C. It is an excellent choice for use in a variety of electronic devices.