Search
Filters

IXFX26N120P

Part No : IXFX26N120P
Manufacturer : IXYS
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 1200V 26A PLUS247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 750 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1200V
Continuous Drain Current at 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 6.5V @ 1mA
Max Gate Charge 225nC @ 10V
Max Input Capacitance 16000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 960W (Tc)
Maximum Rds On at Id,Vgs 500 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PLUS247-3
Dimension TO-247-3
Win Source Part Number 1049534-IXFX26N120P
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Quantity per package 30
IXFX26N120P, produced by IXYS, is a N-Channel MOSFET transistor in PLUS247-3 Through Hole package. The features include 1200V drain-source breakdown voltage, 26A (Tc) continuous drain current at 25°C ,6.5V @ 1mA gate-source threshold voltage. IXFX26N120P is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1200V
Continuous Drain Current at 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 6.5V @ 1mA
Max Gate Charge 225nC @ 10V
Max Input Capacitance 16000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 960W (Tc)
Maximum Rds On at Id,Vgs 500 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PLUS247-3
Dimension TO-247-3
Win Source Part Number 1049534-IXFX26N120P
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Quantity per package 30
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXFX26N120P
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
IXFX26N120P Price

IXFX26N120P Datasheet
IXFX26N120P Application

IXFX26N120P Replacement
IXFX26N120P Pdf

IXFX26N120P Pinout
IXFX26N120P Image

IXFX26N120P Picture
IXFX26N120P In Stock

IXFX26N120P Distributor
IXFX26N120P Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Dual, 5Ω Analog Switches
91
Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
2340
Perfroms all BORSCHT functions DC-DC controller provides tracking battery fromm a 3.3-35V input
411
IC ADC 10BIT PIPELINED 64QFN
3
3.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
375
CAP CER 1.5UF 100V X7R 1812
1200

Top Sellers