Search
Filters

IXFX34N80

Part No : IXFX34N80
Manufacturer : IXYS
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 800V 34A PLUS247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,562 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 58 pct.
Popularity Medium
Case / Package PLUS247-3
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Power Dissipation (Max) 560W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 7500pF @ 25V
Max Gate Charge 270nC @ 10V
Maximum Rds On at Id,Vgs 240 mOhm @ 17A, 10V
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 34A (Tc)
Drain-Source Breakdown Voltage 800V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer IXYS
Categories Discrete Semiconductor Products
Dimension TO-247-3
Win Source Part Number 1049536-IXFX34N80
Gate-Source Threshold Voltage 5V @ 8mA
IXFX34N80, produced by IXYS, is a N-Channel MOSFET transistor in PLUS247-3 Through Hole package. The features include 800V drain-source breakdown voltage, 34A (Tc) continuous drain current at 25°C ,5V @ 8mA gate-source threshold voltage. IXFX34N80 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 58 pct.
Popularity Medium
Case / Package PLUS247-3
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Power Dissipation (Max) 560W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 7500pF @ 25V
Max Gate Charge 270nC @ 10V
Maximum Rds On at Id,Vgs 240 mOhm @ 17A, 10V
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 34A (Tc)
Drain-Source Breakdown Voltage 800V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer IXYS
Categories Discrete Semiconductor Products
Dimension TO-247-3
Win Source Part Number 1049536-IXFX34N80
Gate-Source Threshold Voltage 5V @ 8mA
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXFX34N80
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
IXFX34N80 Price

IXFX34N80 Datasheet
IXFX34N80 Application

IXFX34N80 Replacement
IXFX34N80 Pdf

IXFX34N80 Pinout
IXFX34N80 Image

IXFX34N80 Picture
IXFX34N80 In Stock

IXFX34N80 Distributor
IXFX34N80 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC LATCH ADDRESS 8BIT 16-SOIC
7
TRANS NPN 40V 0.05A SMINI-3
120
IC REG FLYBACK FWRD ISO 16SOIC
1563
SENSOR TEMPERATURE SMBUS 20QSOP
487
FIXED IND 2.7NH 600MA 120 MOHM
400
7A, 4.6A, 3A Low Dropout Fast Response Positive Regulators Adjustable and Fixed
54
IC DAC 14-BIT 100MSPS 28-SOIC
35

Top Sellers