Search
Filters

IXFX48N50Q

Part No : IXFX48N50Q
Manufacturer : IXYS
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 48A PLUS247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,745 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 42 pct.
Popularity Medium
Win Source Part Number 1049539-IXFX48N50Q
Dimension TO-247-3
Case / Package PLUS247-3
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 100 mOhm @ 24A, 10V
Power Dissipation (Max) 500W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 7000pF @ 25V
Max Gate Charge 190nC @ 10V
Gate-Source Threshold Voltage 4V @ 4mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 48A (Tc)
Drain-Source Breakdown Voltage 500V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer IXYS
Categories Discrete Semiconductor Products
IXFX48N50Q, produced by IXYS, is a N-Channel MOSFET transistor in PLUS247-3 Through Hole package. The features include 500V drain-source breakdown voltage, 48A (Tc) continuous drain current at 25°C ,4V @ 4mA gate-source threshold voltage. IXFX48N50Q is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 42 pct.
Popularity Medium
Win Source Part Number 1049539-IXFX48N50Q
Dimension TO-247-3
Case / Package PLUS247-3
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 100 mOhm @ 24A, 10V
Power Dissipation (Max) 500W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 7000pF @ 25V
Max Gate Charge 190nC @ 10V
Gate-Source Threshold Voltage 4V @ 4mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 48A (Tc)
Drain-Source Breakdown Voltage 500V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer IXYS
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXFX48N50Q
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
IXFX48N50Q Price

IXFX48N50Q Datasheet
IXFX48N50Q Application

IXFX48N50Q Replacement
IXFX48N50Q Pdf

IXFX48N50Q Pinout
IXFX48N50Q Image

IXFX48N50Q Picture
IXFX48N50Q In Stock

IXFX48N50Q Distributor
IXFX48N50Q Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC LED DRIVER LINEAR DIM 4DSBGA
600
1,024-BIT SERIAL ELECTRICALLY ERASABLE PROM
240
36V, 2A, 2.2MHz Step-Down Converter with Low Operating Current
25
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
3

Top Sellers