Search
Filters

IXFX90N20Q

Part No :
IXFX90N20Q
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 200V 90A PLUS247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,895 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 4mA
Max Gate Charge 190nC @ 10V
Max Input Capacitance 6800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 500W (Tc)
Maximum Rds On at Id,Vgs 22 mOhm @ 45A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PLUS247-3
Dimension TO-247-3
Win Source Part Number 1049546-IXFX90N20Q
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
IXFX90N20Q, produced by IXYS, is a N-Channel MOSFET transistor in PLUS247-3 Through Hole package. The features include 200V drain-source breakdown voltage, 90A (Tc) continuous drain current at 25°C ,4V @ 4mA gate-source threshold voltage. IXFX90N20Q is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 4mA
Max Gate Charge 190nC @ 10V
Max Input Capacitance 6800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 500W (Tc)
Maximum Rds On at Id,Vgs 22 mOhm @ 45A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PLUS247-3
Dimension TO-247-3
Win Source Part Number 1049546-IXFX90N20Q
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXFX90N20Q
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
IXFX90N20Q Price

IXFX90N20Q Datasheet
IXFX90N20Q Application

IXFX90N20Q Replacement
IXFX90N20Q Pdf

IXFX90N20Q Pinout
IXFX90N20Q Image

IXFX90N20Q Picture
IXFX90N20Q In Stock

IXFX90N20Q Distributor
IXFX90N20Q Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC CTRLR HOT SWAP 2.5-18V 24VQFN
1000
Automotive-grade N-channel 330 V, 160 m typ., 18 A STripFET II Power MOSFET in a DPAK package | MOSFET N-CH 330V 18A D2PAK
87
IC SRAM 1MBIT 15NS 100TQFP
30
ESD PROTECTION ARRAYS, CHIP SCALE PACKAGE
2400
IC OPAMP VFB 220MHZ TSOT23-6 / Op Amp Single High Speed Amplifier ±6.3V/12.6V Automotive 6-Pin TSOT-23 T/R
13
3.3-V PHASE-LOCK LOOP CLOCK DRIVER WITH DIFFERENTIAL LVPECL CLOCK INPUTS
15
Low Power 3.3V/3.0V uP Reset, Active LOW, Open-Drain Output
1405
IC OPAMP GP 1.3MHZ RRO TSOT23-6
10

Top Sellers