Search
Filters

IXGH30N60A

Part No : IXGH30N60A
Manufacturer : IXYS
Catalog : IGBTs - Single
Description : IGBT 600V 50A 200W TO247AD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,784 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 50A
Collector-emitter saturation voltage(Max) 3V @ 15V, 30A
Maximum Power Dissipation 200W
Input Type Standard
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 1049596-IXGH30N60A
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Alternative Energy, Industrial
The IXGH30N60A is defined as IGBTs - Single ,included in Discrete Semiconductor Products group. The designer and manufactured of IXGH30N60A is IXYS. It is available in WIN SOURCE PHI warehouse. The storage code of IXGH30N60A is 464822. More detailed data for IXGH30N60A, feel free to contact us.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 50A
Collector-emitter saturation voltage(Max) 3V @ 15V, 30A
Maximum Power Dissipation 200W
Input Type Standard
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 1049596-IXGH30N60A
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Alternative Energy, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXGH30N60A
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
IXGH30N60A Price

IXGH30N60A Datasheet
IXGH30N60A Application

IXGH30N60A Replacement
IXGH30N60A Pdf

IXGH30N60A Pinout
IXGH30N60A Image

IXGH30N60A Picture
IXGH30N60A In Stock

IXGH30N60A Distributor
IXGH30N60A IGBTs - Single

Image
Mfr.Part No
Description
Stock
IC INVERTER SGL UNBUFFER SOT-353
108
1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
14
IC REG BUCK ADJ 2A 8SOIC
1416
IC EEPROM 256KBIT 3MHZ 8SOIC / EEPROM Serial-SPI 256K-bit 32K x 8 3.3V/5V 8-Pin SOIC EIAJ
24
IC STAND-ALONE CAN CTRLR 28-SOIC
2707
HVX-2 Series Power MOSFET(900V 7A)
1005
Silicon epitaxial planar type
40
Low-Power, Variable Gain Amplifier
1420
SENSOR TEMPERATURE SMBUS 8UMAX
3566
Linear Voltage Regulator IC
1439

Top Sellers