Search
Filters

IXGH50N60B2

Part No : IXGH50N60B2
Manufacturer : IXYS
Catalog : IGBTs - Single
Description : IGBT 600V 75A 400W TO247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 75A
Pulsed Collector Current 200A
Collector-emitter saturation voltage(Max) 2V @ 15V, 40A
Maximum Power Dissipation 400W
Total Switching Energy(Ets) 550μJ (off)
Input Type Standard
Gate Charge 140nC
Turn-on and Turn-off delay time 18ns/190ns
Testing Conditions 480V, 40A, 5 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 1049641-IXGH50N60B2
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Power Management, Consumer Electronics
Alternative Parts
(Cross-Reference)
STGW60H60DLFB;  IXGR60N60C3D1;  IXGX72N60C3H1; 
IXYS IXGH50N60B2 is available at WIN SOURCE. Please review product page below for detailed information, including IXGH50N60B2 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for IXGH50N60B2 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 75A
Pulsed Collector Current 200A
Collector-emitter saturation voltage(Max) 2V @ 15V, 40A
Maximum Power Dissipation 400W
Total Switching Energy(Ets) 550μJ (off)
Input Type Standard
Gate Charge 140nC
Turn-on and Turn-off delay time 18ns/190ns
Testing Conditions 480V, 40A, 5 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 1049641-IXGH50N60B2
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Power Management, Consumer Electronics
Alternative Parts
(Cross-Reference)
STGW60H60DLFB;  IXGR60N60C3D1;  IXGX72N60C3H1; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXGH50N60B2
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
IXGH50N60B2 Price

IXGH50N60B2 Datasheet
IXGH50N60B2 Application

IXGH50N60B2 Replacement
IXGH50N60B2 Pdf

IXGH50N60B2 Pinout
IXGH50N60B2 Image

IXGH50N60B2 Picture
IXGH50N60B2 In Stock

IXGH50N60B2 Distributor
IXGH50N60B2 IGBTs - Single

Image
Mfr.Part No
Description
Stock
IC REG DL BCK/LINEAR 16-TSSOP
23
IC FPGA 147 I/O 208QFP / FPGA FLEX 10KA Family 30K Gates 1728 Cells 125MHz 0.3um Technology 3.3V 208-Pin PQFP
18-Mbit (512K x 36/1M x 18) Flow-Through SRAM
1
TRANS PREBIAS PNP 200MW SOT323
3600
DIODE SCHOTTKY 50V 3.7A DO221BC
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
30
TRANS RF NPN 25V 25MA SOT23-3
2400
200 mA, Ultra Low Noise, High PSRR, BiCMOS RF LDO Regulator
1501

Top Sellers