IXSH25N120A

Part No :
IXSH25N120A
Manufacturer :
Catalog :
IGBTs - Single
Description :
IGBT 1200V 50A 200W TO247AD
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
Unit Price
Ext. Price
8+
$6.5400
$52.320
19+
$5.4450
$103.455
29+
$5.2890
$153.381
39+
$5.1320
$200.148
51+
$4.9760
$253.776
67+
$4.5060
$301.902
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 32,500 pieces
MOQ: 8 pcs
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
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 50A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 4V @ 15V, 25A
Maximum Power Dissipation 200W
Total Switching Energy(Ets) 9.6mJ (off)
Input Type Standard
Gate Charge 120nC
Turn-on and Turn-off delay time 100ns/450ns
Testing Conditions 960V, 25A, 18 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXSH)
Win Source Part Number 1049698-IXSH25N120A
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
IXYS IXSH25N120A is available at WIN SOURCE. Please review product page below for detailed information, including IXSH25N120A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for IXSH25N120A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 50A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 4V @ 15V, 25A
Maximum Power Dissipation 200W
Total Switching Energy(Ets) 9.6mJ (off)
Input Type Standard
Gate Charge 120nC
Turn-on and Turn-off delay time 100ns/450ns
Testing Conditions 960V, 25A, 18 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXSH)
Win Source Part Number 1049698-IXSH25N120A
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXSH25N120A
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
IXSH25N120A Price

IXSH25N120A Datasheet
IXSH25N120A Application

IXSH25N120A Replacement
IXSH25N120A Pdf

IXSH25N120A Pinout
IXSH25N120A Image

IXSH25N120A Picture
IXSH25N120A In Stock

IXSH25N120A Distributor
IXSH25N120A IGBTs - Single

Image
Mfr.Part No
Description
Stock
SINGLE CHANNEL HIGH SIDE SOLID STATE RELAY | IC DRIVER SINGLE 45A POWERSO-10
507
1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
32
FUSE BOARD MOUNT 5A 32VDC 0603
1800
Cap Tant Solid 220uF 10V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R / CAP TANT 220UF 10V 10% 2312
2300
3-TERMINAL ADJUSTABLE REGULATOR / Step Down Regulator Pos 1.2V 0.1A Ammo
5290
85 Amps, 30 Volts N-CHANNEL POWER MOSFET
1000

Top Sellers