Search
Filters

IXTA110N055T2

Part No :
IXTA110N055T2
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 55V 110A TO-263
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 22,400 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 57nC @ 10V
Max Input Capacitance 3060pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 180W (Tc)
Maximum Rds On at Id,Vgs 6.6 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (IXTA)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1000902-IXTA110N055T2
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Quantity per package 50
Alternative Parts
(Cross-Reference)
SPB80N06S2-07;  IPB80N06S2-07;  STB80NF55-08T4;  IXTA110N055T2;  
IXTA110N055T2, produced by IXYS, is a N-Channel MOSFET transistor in TO-263 (IXTA) SMD (SMT) package. The features include 55V drain-source breakdown voltage, 110A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IXTA110N055T2 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 57nC @ 10V
Max Input Capacitance 3060pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 180W (Tc)
Maximum Rds On at Id,Vgs 6.6 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (IXTA)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1000902-IXTA110N055T2
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Quantity per package 50
Alternative Parts
(Cross-Reference)
SPB80N06S2-07;  IPB80N06S2-07;  STB80NF55-08T4;  IXTA110N055T2;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXTA110N055T2
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
IXTA110N055T2 Price

IXTA110N055T2 Datasheet
IXTA110N055T2 Application

IXTA110N055T2 Replacement
IXTA110N055T2 Pdf

IXTA110N055T2 Pinout
IXTA110N055T2 Image

IXTA110N055T2 Picture
IXTA110N055T2 In Stock

IXTA110N055T2 Distributor
IXTA110N055T2 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SILICON CONTROLLED RECTIFIERS
903
IC SNGL/DUAL PWR SUP CTRLR 8MSOP / Processor Supervisor 2 8-Pin MSOP Tube
130
COMBINED SINGLE-CHIP PCM CODEC AND FILTER
1
Praetorian III® 4, 6, 8-Channel EMI Filter Array with ESD Protection
312
OPTOISO 3.75KV 2CH DARLNG 8-SO / Optocoupler DC-IN 2-CH Darlington With Base DC-OUT 8-Pin SOIC Tube
120
Zero-Drift, Single-Supply, Rail-to-Rail Input/Output Operational Amplifiers | IC OPAMP ZERO-DRIFT 2CIRC 8TSSOP
IC TXRX RS485/422 8-SOIC
1960

Top Sellers