Search
Filters

IXTH10P60

Part No :
IXTH10P60
Manufacturer :
Catalog :
FETs - Single
Description :
Standard Power MOSFET | MOSFET P-CH 600V 10A TO-247AD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 10A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1Ohm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 160nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4700pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247 (IXTH)
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level Not Applicable
Win Source Part Number 1191248-IXTH10P60
Manufacturer Homepage www.ixys.com
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
IXYS IXTH10P60 is available at WIN SOURCE. Please review product page below for detailed information, including IXTH10P60 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for IXTH10P60 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 10A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1Ohm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 160nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4700pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247 (IXTH)
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level Not Applicable
Win Source Part Number 1191248-IXTH10P60
Manufacturer Homepage www.ixys.com
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXTH10P60
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
IXTH10P60 Price

IXTH10P60 Datasheet
IXTH10P60 Application

IXTH10P60 Replacement
IXTH10P60 Pdf

IXTH10P60 Pinout
IXTH10P60 Image

IXTH10P60 Picture
IXTH10P60 In Stock

IXTH10P60 Distributor
IXTH10P60 FETs - Single

Image
Mfr.Part No
Description
Stock
IC CLK BUFFER 2:4 350MHZ 16TSSOP
27
1.5A, VERY LOW DROP VOLTAGE REGULATORS
920
32-Channel 128-Level Amplitude Gray-Shade Display Column Driver
1
LOW-DROPOUT VOLTAGE REGULATORS
90
IC MPU Z180 20MHZ 68PLCC
4
IC REG BUCK ADJ 1A 6TSOT
94
IC DVR/RCVR RS232 ESD 28TSSOP
217
±1°C Remote and Local Temperature Sensor With N-Factor and Series Resistance Correction
562

Top Sellers