Search
Filters

IXTH12N120

Part No : IXTH12N120
Manufacturer : IXYS
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 1200V 12A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,898 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1200V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 95nC @ 10V
Max Input Capacitance 3400pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 500W (Tc)
Maximum Rds On at Id,Vgs 1.4 Ohm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 (IXTH)
Dimension TO-247-3
Win Source Part Number 1049757-IXTH12N120
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Quantity per package 30
IXTH12N120, produced by IXYS, is a N-Channel MOSFET transistor in TO-247 (IXTH) Through Hole package. The features include 1200V drain-source breakdown voltage, 12A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. IXTH12N120 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1200V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 95nC @ 10V
Max Input Capacitance 3400pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 500W (Tc)
Maximum Rds On at Id,Vgs 1.4 Ohm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 (IXTH)
Dimension TO-247-3
Win Source Part Number 1049757-IXTH12N120
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Quantity per package 30
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXTH12N120
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
IXTH12N120 Price

IXTH12N120 Datasheet
IXTH12N120 Application

IXTH12N120 Replacement
IXTH12N120 Pdf

IXTH12N120 Pinout
IXTH12N120 Image

IXTH12N120 Picture
IXTH12N120 In Stock

IXTH12N120 Distributor
IXTH12N120 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC EEPROM 4KBIT 1MHZ 8SOP
328
IC I/O EXPANDER I2C 24B 32UQFN
7065
IC EPROM UV 4MBIT 45NS 32CDIP
641
IC VOLT DETECT 4.2V CMOS SMD
392
Triple 3-input NAND gate
762
3.3 VOLT CMOS ASYNCHRONOUS FIFO
42

Top Sellers