Search
Filters

IXTH20N50D

Part No :
IXTH20N50D
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 500V 20A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 7,433 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 125nC @ 10V
Max Input Capacitance 2500pF @ 25V
Maximum Gate-Source Voltage ±30V
FET Feature Depletion Mode
Power Dissipation (Max) 400W (Tc)
Maximum Rds On at Id,Vgs 330 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 (IXTH)
Dimension TO-247-3
Win Source Part Number 1049780-IXTH20N50D
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
IXTH20N50D, produced by IXYS, is a N-Channel MOSFET transistor in TO-247 (IXTH) Through Hole package. The features include 500V drain-source breakdown voltage, 20A (Tc) continuous drain current at 25°C , IXTH20N50D is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 125nC @ 10V
Max Input Capacitance 2500pF @ 25V
Maximum Gate-Source Voltage ±30V
FET Feature Depletion Mode
Power Dissipation (Max) 400W (Tc)
Maximum Rds On at Id,Vgs 330 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 (IXTH)
Dimension TO-247-3
Win Source Part Number 1049780-IXTH20N50D
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXTH20N50D
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
IXTH20N50D Price

IXTH20N50D Datasheet
IXTH20N50D Application

IXTH20N50D Replacement
IXTH20N50D Pdf

IXTH20N50D Pinout
IXTH20N50D Image

IXTH20N50D Picture
IXTH20N50D In Stock

IXTH20N50D Distributor
IXTH20N50D Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SENSOR TEMPERATURE SMBUS 10MSOP
31
IC OPAMP GP 2.8MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R O/P 6V Automotive 8-Pin SOIC N Tube
1850
IC MCU 32BIT 256KB FLASH 80LQFP
30
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
4458
FAMILY OF LOW-POWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 2 CIRCUIT 14SOIC
60
Overvoltage-Protection Controller with USB ESD Protection
4

Top Sellers