Search
Filters

IXTH40N50L2

Part No :
IXTH40N50L2
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 500V 40A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 65,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 320nC @ 10V
Max Input Capacitance 10400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 540W (Tc)
Maximum Rds On at Id,Vgs 170 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 (IXTH)
Dimension TO-247-3
Win Source Part Number 1049805-IXTH40N50L2
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Quantity per package 30
IXTH40N50L2, produced by IXYS, is a N-Channel MOSFET transistor in TO-247 (IXTH) Through Hole package. The features include 500V drain-source breakdown voltage, 40A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. IXTH40N50L2 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 320nC @ 10V
Max Input Capacitance 10400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 540W (Tc)
Maximum Rds On at Id,Vgs 170 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 (IXTH)
Dimension TO-247-3
Win Source Part Number 1049805-IXTH40N50L2
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Quantity per package 30
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXTH40N50L2
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
IXTH40N50L2 Price

IXTH40N50L2 Datasheet
IXTH40N50L2 Application

IXTH40N50L2 Replacement
IXTH40N50L2 Pdf

IXTH40N50L2 Pinout
IXTH40N50L2 Image

IXTH40N50L2 Picture
IXTH40N50L2 In Stock

IXTH40N50L2 Distributor
IXTH40N50L2 Transistors - FETs, MOSFETs - RF

Top Sellers