Search
Filters

IXTH48P20P

Part No : IXTH48P20P
Manufacturer : IXYS
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 200V 48A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 32,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 48A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 103nC @ 10V
Max Input Capacitance 5400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 462W (Tc)
Maximum Rds On at Id,Vgs 85 mOhm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 (IXTH)
Dimension TO-247-3
Win Source Part Number 1049813-IXTH48P20P
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
IXTH48P20P, produced by IXYS, is a P-Channel MOSFET transistor in TO-247 (IXTH) Through Hole package. The features include 200V drain-source breakdown voltage, 48A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. IXTH48P20P is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 48A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 103nC @ 10V
Max Input Capacitance 5400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 462W (Tc)
Maximum Rds On at Id,Vgs 85 mOhm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 (IXTH)
Dimension TO-247-3
Win Source Part Number 1049813-IXTH48P20P
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXTH48P20P
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
IXTH48P20P Price

IXTH48P20P Datasheet
IXTH48P20P Application

IXTH48P20P Replacement
IXTH48P20P Pdf

IXTH48P20P Pinout
IXTH48P20P Image

IXTH48P20P Picture
IXTH48P20P In Stock

IXTH48P20P Distributor
IXTH48P20P Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MUX/DEMUX TRIPLE 2X1 16SOIC
16766
IC PWR SWITCH N-CHAN 1:1 28VQFN / TPS65286 Dual Power Distribution Switches With 4.5-V to 28-V Input Voltage, 6-A Output Current Synchronous Buck Regulator
889
TVS DIODE 20VWM 32.4VC SMB
10000
CMOS 4-BIT MICROCONTROLLER
46
DIODE SCHOTTKY 100V 3A DO201AD
3325
PNP SURFACE MOUNT TRANSISTOR
220

Top Sellers