The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IXTP02N50D

Part No IXTP02N50D
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 200MA TO220AB
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
Pricing & Ordering $14.214 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$17.3200
$51.960
8+
$14.2120
$113.696
11+
$13.7680
$151.448
16+
$13.3230
$213.168
20+
$12.8790
$257.580
26+
$11.5470
$300.222
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,000 pieces
MOQ: 3 pcs
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
Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr IXYS
Series Depletion
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 200mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 30Ohm @ 50mA, 0V
Vgs(th) (Max) @ Id 5V @ 25µA
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 120 pF @ 25 V
FET Feature Depletion Mode
Power Dissipation (Max) 1.1W (Ta), 25W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220-3
Package / Case TO-220-3
Base Product Number IXTP02
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 608583-IXTP02N50D
Fake Threat In the Open Market 57pct.

Description

The IXTP02N50D is a N-Channel depletion mode MOSFET designed for high voltage applications. With a drain to source voltage (Vdss) of 500V and a continuous drain current (Id) of 200mA, this MOSFET offers reliable performance in a variety of circuit designs. It has a low on-resistance (Rds On) of 30Ohm at 50mA and 0V gate-source voltage (Vgs), ensuring efficient power transfer. The IXTP02N50D is housed in a TO-220-3 package, making it suitable for through-hole mounting. It has a maximum power dissipation of 1.1W at ambient temperature (Ta) and 25W at case temperature (Tc). This MOSFET operates in a wide temperature range of -55°C to 150°C, making it suitable for various industrial and automotive applications. The IXTP02N50D is an active product from IXYS, a leading manufacturer of discrete semiconductor products.