Search
Filters

IXTP180N085T

Part No : IXTP180N085T
Manufacturer : IXYS
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 85V 180A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 85V
Continuous Drain Current at 25°C 180A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 170nC @ 10V
Max Input Capacitance 7500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 430W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1049870-IXTP180N085T
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
IXTP180N085T, produced by IXYS, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 85V drain-source breakdown voltage, 180A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IXTP180N085T is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 85V
Continuous Drain Current at 25°C 180A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 170nC @ 10V
Max Input Capacitance 7500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 430W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1049870-IXTP180N085T
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXTP180N085T
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
IXTP180N085T Price

IXTP180N085T Datasheet
IXTP180N085T Application

IXTP180N085T Replacement
IXTP180N085T Pdf

IXTP180N085T Pinout
IXTP180N085T Image

IXTP180N085T Picture
IXTP180N085T In Stock

IXTP180N085T Distributor
IXTP180N085T Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FOR PRE-DRIVE APPLICATION SILICON PNP EPITAXIAL TYPE
200
IC MOTOR DRIVER 2.7V-5.5V 9DSBGA / DRV2625 Ultra Low Power Closed-Loop LRA/ERM Haptic Driver with Built-In Library
71
300mA, Low Dropout Linear Regulator of Fixed 2.85V, 3.3V and 3.5V
800

Top Sellers