Search
Filters

IXTP3N120

Part No :
IXTP3N120
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 1.2KV 3A TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
10+
€4.899
€48.988
23+
€4.146
€95.351
40+
€4.020
€160.783
50+
€3.894
€194.719
65+
€3.769
€244.997
85+
€3.392
€288.293
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,791 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1200V
Continuous Drain Current at 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 42nC @ 10V
Max Input Capacitance 1350pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 4.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1049887-IXTP3N120
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Quantity per package 50
IXTP3N120, produced by IXYS, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 1200V drain-source breakdown voltage, 3A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. IXTP3N120 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1200V
Continuous Drain Current at 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 42nC @ 10V
Max Input Capacitance 1350pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 4.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1049887-IXTP3N120
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Quantity per package 50
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXTP3N120
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
IXTP3N120 Price

IXTP3N120 Datasheet
IXTP3N120 Application

IXTP3N120 Replacement
IXTP3N120 Pdf

IXTP3N120 Pinout
IXTP3N120 Image

IXTP3N120 Picture
IXTP3N120 In Stock

IXTP3N120 Distributor
IXTP3N120 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
RELAY OPTOMOS 150MA SP-NO 6-SMD
IC ADC 12BIT W/REF 28-DIP
230
3.3V ZERO DELAY CLOCK BUFFER
722
MOSFET P-CH 16V 4.66A 8-SOIC
500
Fairchild Power Switch(FPS)
200
IC CTRLR SUPER I/O LPC 100QFP
178

Top Sellers