Search
Filters

IXTQ16N50P

Part No : IXTQ16N50P
Manufacturer : IXYS
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 16A TO-3P
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 66,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5.5V @ 250μA
Max Gate Charge 43nC @ 10V
Max Input Capacitance 2250pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 400 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-3P
Dimension TO-3P-3, SC-65-3
Win Source Part Number 1049918-IXTQ16N50P
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Sufficient
IXTQ16N50P, produced by IXYS, is a N-Channel MOSFET transistor in TO-3P Through Hole package. The features include 500V drain-source breakdown voltage, 16A (Tc) continuous drain current at 25°C ,5.5V @ 250μA gate-source threshold voltage. IXTQ16N50P is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5.5V @ 250μA
Max Gate Charge 43nC @ 10V
Max Input Capacitance 2250pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 400 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-3P
Dimension TO-3P-3, SC-65-3
Win Source Part Number 1049918-IXTQ16N50P
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXTQ16N50P
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
IXTQ16N50P Price

IXTQ16N50P Datasheet
IXTQ16N50P Application

IXTQ16N50P Replacement
IXTQ16N50P Pdf

IXTQ16N50P Pinout
IXTQ16N50P Image

IXTQ16N50P Picture
IXTQ16N50P In Stock

IXTQ16N50P Distributor
IXTQ16N50P Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
150 mA CMOS Low-Dropout Regulator (Point Regulator)
1800
IC DGTL POT QUAD 256POS 24-TSSOP
276
Precision High-Speed Difet OPERATIONAL AMPLIFIERS
4
NEW ULTRA LOW ON-RESISTANCE
1635
IC ADC 12BIT 250KSPS 16-SOIC
3