Search
Filters

IXTY4N60P

Part No :
IXTY4N60P
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH TO-252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5.5V @ 100μA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 635pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 89W (Tc)
Maximum Rds On at Id,Vgs 2 Ohm @ 2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1049981-IXTY4N60P
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Quantity per package 70
IXTY4N60P, produced by IXYS, is a N-Channel MOSFET transistor in TO-252 SMD (SMT) package. The features include 600V drain-source breakdown voltage, 4A (Tc) continuous drain current at 25°C ,5.5V @ 100μA gate-source threshold voltage. IXTY4N60P is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5.5V @ 100μA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 635pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 89W (Tc)
Maximum Rds On at Id,Vgs 2 Ohm @ 2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1049981-IXTY4N60P
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Quantity per package 70
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IXTY4N60P
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
IXTY4N60P Price

IXTY4N60P Datasheet
IXTY4N60P Application

IXTY4N60P Replacement
IXTY4N60P Pdf

IXTY4N60P Pinout
IXTY4N60P Image

IXTY4N60P Picture
IXTY4N60P In Stock

IXTY4N60P Distributor
IXTY4N60P Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MONAURAL AUDIO POWER AMPLIFIER IC
2100
IC FILTER LOWPASS 8-SOIC
90
General purpose (dual digital transistors)
3200
Quad Digitally Programmable Potentiometers (DPP™) with 64 Taps and 2-wire Interface
124
Rectifier diodes ultrafast, rugged
37

Top Sellers