The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SLPD-01-BLK

Part No SLPD-01-BLK
Manufacturer IXYS
Catalog Battery Chargers
Description SOLAR PAD BLACK
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
Pricing & Ordering $723.777 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$599.1530
$599.153
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 440 pieces
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
Categories Battery Products
Manufacturer IXYS
Type Solar, USB
Voltage - Nominal 5.2V
Charge Current - Max 1.5A
Charge Time 6 ~ 30 Hrs
Voltage - Input 5V, 6.3V
Dimension 4.72" L x 2.99" W x 0.71" H (120.00mm x 76.00mm x 18.00mm)
Mounting Desktop
Termination Style USB A Receptacle
Features LED Light
Weight 300.28g
Win Source Part Number 780027-SLPD-01-BLK
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited

Description

The IXYS SLPD-01-BLK is a solar and USB powered desktop charger with an LED light feature. It has a termination style of USB A receptacle and can input 5V or 6.3V. It has a maximum charge current of 1.5A and a nominal voltage of 5.2V. The charge time for this charger is 6 to 30 hours. The weight of this charger is 300.28g and its dimension is 4.72" L x 2.99" W x 0.71" H (120.00mm x 76.00mm x 18.00mm). This charger is in medium popularity and has a 54% fake threat in the open market. It is currently in limited supply.