Search
Filters

VMK90-02T2

Part No : VMK90-02T2
Manufacturer : IXYS
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 200V 83A TO-240AA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,710 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
Status Not For New Designs
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 83A
Maximum Rds On at Id,Vgs 25 mOhm @ 500mA, 10V
Gate-Source Threshold Voltage 4V @ 3mA
Max Gate Charge 450nC @ 10V
Max Input Capacitance 15000pF @ 25V
Maximum Power Dissipation 380W
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Chassis Mount
Case / Package TO-240AA
Win Source Part Number 1077602-VMK90-02T2
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Quantity per package 6
VMK90-02T2, produced by IXYS, is a transistor in TO-240AA Chassis Mount package. The features include 200V drain-source breakdown voltage, 83A continuous drain current at 25°C ,4V @ 3mA gate-source threshold voltage. VMK90-02T2 is used in the -40°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
Status Not For New Designs
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 83A
Maximum Rds On at Id,Vgs 25 mOhm @ 500mA, 10V
Gate-Source Threshold Voltage 4V @ 3mA
Max Gate Charge 450nC @ 10V
Max Input Capacitance 15000pF @ 25V
Maximum Power Dissipation 380W
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Chassis Mount
Case / Package TO-240AA
Win Source Part Number 1077602-VMK90-02T2
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Quantity per package 6
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VMK90-02T2
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
VMK90-02T2 Price

VMK90-02T2 Datasheet
VMK90-02T2 Application

VMK90-02T2 Replacement
VMK90-02T2 Pdf

VMK90-02T2 Pinout
VMK90-02T2 Image

VMK90-02T2 Picture
VMK90-02T2 In Stock

VMK90-02T2 Distributor
VMK90-02T2 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 12A PPAK SO-8
40
BCD to 7-segment latch/decoder/driver
2
IC VREF SERIES 2.5V 8SOIC
300

Top Sellers