We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

FB10S061JA2R6000

Part No : FB10S061JA2R6000
Manufacturer : JAE Electronics
Catalog : FFC,FPC(FlatFlexible)Connectors
Description : CONN FPC BOTTOM 61POS 0.30MM R/A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer JAE Electronics
Packaging Reel - TR
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 61
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.036" (0.90mm)
Locking Feature Flip Lock
Cable End Type Tabbed or Tapered
Contact Finish Gold
Housing Material Plastic
Actuator Material Plastic
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -40°C to 85°C
Current Rating 0.35A
Contact Finish Thickness 3.9μin (0.10μm)
Housing Color White
Actuator Color Black
Mating Cycles 20
Win Source Part Number 1037830-FB10S061JA2R6000
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Quantity per package 6k pcs
JAE Electronics FB10S061JA2R6000 is available at WIN SOURCE. Please review product page below for detailed information, including FB10S061JA2R6000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for FB10S061JA2R6000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer JAE Electronics
Packaging Reel - TR
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 61
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.036" (0.90mm)
Locking Feature Flip Lock
Cable End Type Tabbed or Tapered
Contact Finish Gold
Housing Material Plastic
Actuator Material Plastic
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -40°C to 85°C
Current Rating 0.35A
Contact Finish Thickness 3.9μin (0.10μm)
Housing Color White
Actuator Color Black
Mating Cycles 20
Win Source Part Number 1037830-FB10S061JA2R6000
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Quantity per package 6k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FB10S061JA2R6000
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
FB10S061JA2R6000 Price

FB10S061JA2R6000 Datasheet
FB10S061JA2R6000 Application

FB10S061JA2R6000 Replacement
FB10S061JA2R6000 Pdf

FB10S061JA2R6000 Pinout
FB10S061JA2R6000 Image

FB10S061JA2R6000 Picture
FB10S061JA2R6000 In Stock

FB10S061JA2R6000 Distributor
FB10S061JA2R6000 FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
IC VREF SERIES 2.048V SOT23-5
22
1024K (128K x 8) CMOS FLASH MEMORY
67
COP8SG Family 8-Bit CMOS ROM Based and OTP Microcontrollers with 8k to 32k Memory, Two Comparators and USART
2A Ultra-Small Controlled Load Switch with Auto-Discharge Path
2438
FIXED IND 43NH 250MA 1.1 OHM SMD
9250
IC MCU 16BIT 512KB FLASH 128LQFP
13
IC VREF SERIES 2.5V TSOT23-5
100