Search
Filters

PMBFJ620,115

JFET 2N-CH 25V 0.19W 6TSSOP
Manufacturer: NXP
rohs
Availability: 6,000 In Stock
NXP PMBFJ620,115 is available at WIN SOURCE. Please review product page below for detailed information, including PMBFJ620,115 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PMBFJ620,115 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
Voltage - Breakdown (V(BR)GSS) 25V
Drain-Source Breakdown Voltage 25V
Current - Drain (Idss) @ Vds (Vgs=0) 24mA @ 10V
Voltage - Cutoff (VGS off) @ Id 2V @ 1μA
Max Input Capacitance 5pF @ 10V
Resistance - RDS(On) 50 Ohm
Maximum Power Dissipation 190mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 109213-PMBFJ620,115
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
Voltage - Breakdown (V(BR)GSS) 25V
Drain-Source Breakdown Voltage 25V
Current - Drain (Idss) @ Vds (Vgs=0) 24mA @ 10V
Voltage - Cutoff (VGS off) @ Id 2V @ 1μA
Max Input Capacitance 5pF @ 10V
Resistance - RDS(On) 50 Ohm
Maximum Power Dissipation 190mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 109213-PMBFJ620,115
PMBFJ620,115 Price

PMBFJ620,115 Datasheet
PMBFJ620,115 Application

PMBFJ620,115 Replacement
PMBFJ620,115 Pdf

PMBFJ620,115 Pinout
PMBFJ620,115 Image

PMBFJ620,115 Picture
PMBFJ620,115 In Stock

PMBFJ620,115 Distributor
PMBFJ620,115 JFETs(Junction Field Effect)

Image
Mfr.Part No
Description
Stock
IC FLASH 1MBIT 55NS 32PLCC
35
IC LCD SUPPLY TFT QUAD 24HTSSOP
1761
SiGe HBT GAIN BLOCK MMIC AMPLIFIER, DC - 4.0 GHz
2
N-Channel EnhancementMode PowerMos.FET
30084
TRIAC SENS GATE 600V 4A DPAK
18739
IC MCU 8BIT 16KB FLASH 44QFP
64
Dual supply translating transceiver; open drain; auto direction sensing
25455
Octal Buffers/Drivers With 3-State Outputs
989