Search
Filters

JS28F320J3F75A

Part No :
JS28F320J3F75A
Manufacturer :
Catalog :
Memory
Description :
IC FLASH 32MBIT 75NS 56TSOP / NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 75ns 56-Pin TSOP Tray
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
4+
$14.1310
$56.524
8+
$11.9570
$95.656
13+
$11.5950
$150.735
18+
$11.2320
$202.176
23+
$10.8700
$250.010
35+
$9.7830
$342.405
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 36,840 pieces can ship immediately
MOQ: 4 pcs
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
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (4M x 8, 2M x 16)
Access Time 75ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSOP (14x20)
Win Source Part Number 037830-JS28F320J3F75A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Family Name JS28F320
Introduction Date May 18, 2009
ECCN 3A991.b.1.a
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life

The JS28F320J3F75A, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 56-TSOP (14x20). The JS28F320J3F75A is a 32Mb (4M x 8, 2M x 16) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (4M x 8, 2M x 16)
Access Time 75ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSOP (14x20)
Win Source Part Number 037830-JS28F320J3F75A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Family Name JS28F320
Introduction Date May 18, 2009
ECCN 3A991.b.1.a
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for JS28F320J3F75A
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
JS28F320J3F75A Price

JS28F320J3F75A Datasheet
JS28F320J3F75A Application

JS28F320J3F75A Replacement
JS28F320J3F75A Pdf

JS28F320J3F75A Pinout
JS28F320J3F75A Image

JS28F320J3F75A Picture
JS28F320J3F75A In Stock

JS28F320J3F75A Distributor
JS28F320J3F75A Memory

Image
Mfr.Part No
Description
Stock
IC LED DRIVER RGLTR DIM 36DSO
5241
IC WHITE LED DVR 6CH 16SQFN
757
PT 2C 2#20 PIN RECP / Conn Circular PIN 2 POS Solder ST Box Mount 2 Terminal 1 Port
40

Top Sellers