B10B-PH-SM4-TB(LF)(SN)

Part No :
B10B-PH-SM4-TB(LF)(SN)
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN HEADER PH TOP 10POS 2MM SMD
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
80+
$0.6640
$53.120
185+
$0.5530
$102.305
280+
$0.5370
$150.360
385+
$0.5210
$200.585
500+
$0.5050
$252.500
660+
$0.4580
$302.280
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,620 pieces
MOQ: 80 pcs
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
Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 10
Number of Positions Loaded All
Number of Rows 1
Mounting SMD (SMT)
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.130" (3.30mm)
Insulation Height 0.260" (6.60mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Insulation Material Polyamide (PA6T), Nylon 6T
Features Solder Retention
Temperature Range - Operating -25°C to 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating 2A
Voltage Rating 100V
Mated Stacking Heights 8.6mm
Win Source Part Number 1021325-B10B-PH-SM4-TB(LF)(SN)
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
JST Sales America Inc. B10B-PH-SM4-TB(LF)(SN) is available at WIN SOURCE. Please review product page below for detailed information, including B10B-PH-SM4-TB(LF)(SN) price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B10B-PH-SM4-TB(LF)(SN) to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 10
Number of Positions Loaded All
Number of Rows 1
Mounting SMD (SMT)
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.130" (3.30mm)
Insulation Height 0.260" (6.60mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Insulation Material Polyamide (PA6T), Nylon 6T
Features Solder Retention
Temperature Range - Operating -25°C to 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating 2A
Voltage Rating 100V
Mated Stacking Heights 8.6mm
Win Source Part Number 1021325-B10B-PH-SM4-TB(LF)(SN)
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B10B-PH-SM4-TB(LF)(SN)
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
B10B-PH-SM4-TB(LF)(SN) Price

B10B-PH-SM4-TB(LF)(SN) Datasheet
B10B-PH-SM4-TB(LF)(SN) Application

B10B-PH-SM4-TB(LF)(SN) Replacement
B10B-PH-SM4-TB(LF)(SN) Pdf

B10B-PH-SM4-TB(LF)(SN) Pinout
B10B-PH-SM4-TB(LF)(SN) Image

B10B-PH-SM4-TB(LF)(SN) Picture
B10B-PH-SM4-TB(LF)(SN) In Stock

B10B-PH-SM4-TB(LF)(SN) Distributor
B10B-PH-SM4-TB(LF)(SN) Rectangular Connectors

Image
Mfr.Part No
Description
Stock
IC AMP AUDIO PWR 1.1W AB 16SOIC
223
IC MCU 32BIT 1MB FLASH 144LQFP
285
IC PROM REPROGR 4MB 44-PLCC
20
Microcontroller with UHF ASK/FSK Transmitter
7
IC MCU 32BIT 384KB FLASH 100LQFP
74
600V N-Channel MOSFET
3720
FIXED IND 150NH 260MA 680 MOHM / Inductor RF Chip Unshielded Wirewound 0.15uH 2% 100MHz 30Q-Factor Non Magnetic 0.26A 0.68Ohm DCR 0805 T/R
189
IC MOTOR DRVR 4.75V-5.25V 30HSOP
102
ZENER DIODES | DIODE ZENER 6.2V 200MW SOD523F
800

Top Sellers