Search
Filters

A700X157M006ATE010

Part No : A700X157M006ATE010
Manufacturer : Kemet
Catalog : Aluminum - Polymer Capacitors
Description : CAP ALUM POLY 150UF 20% 6.3V SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 91 pct.
Popularity Medium
Win Source Part Number 766827-A700X157M006ATE010
Package 2917 (7343 Metric)
Mounting SMD
Surface Mount Land Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.169" (4.30mm)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Ripple Current - High Frequency 4.7A @ 100kHz
Operating Temperature Range -55°C ~ 125°C
ESR (Equivalent Series Resistance) 10 mOhm
Voltage Rating 6.3V
Tolerance ±20%
Capacitance 150μF
Type Polymer
Packaging Reel package
Series AO-Cap A700
Manufacturer Kemet
Categories Capacitors
Kemet A700X157M006ATE010 is available at WIN SOURCE. Please review product page below for detailed information, including A700X157M006ATE010 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for A700X157M006ATE010 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 91 pct.
Popularity Medium
Win Source Part Number 766827-A700X157M006ATE010
Package 2917 (7343 Metric)
Mounting SMD
Surface Mount Land Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.169" (4.30mm)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Ripple Current - High Frequency 4.7A @ 100kHz
Operating Temperature Range -55°C ~ 125°C
ESR (Equivalent Series Resistance) 10 mOhm
Voltage Rating 6.3V
Tolerance ±20%
Capacitance 150μF
Type Polymer
Packaging Reel package
Series AO-Cap A700
Manufacturer Kemet
Categories Capacitors
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for A700X157M006ATE010
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
A700X157M006ATE010 Price

A700X157M006ATE010 Datasheet
A700X157M006ATE010 Application

A700X157M006ATE010 Replacement
A700X157M006ATE010 Pdf

A700X157M006ATE010 Pinout
A700X157M006ATE010 Image

A700X157M006ATE010 Picture
A700X157M006ATE010 In Stock

A700X157M006ATE010 Distributor
A700X157M006ATE010 Aluminum - Polymer Capacitors

Image
Mfr.Part No
Description
Stock
IC LED DRIVER CTRLR DIM 52QFN
318
650V CoolMOS C6 CFD POWER Transistor
1
Dual Master-Slave J-K Flip-Flops with Clear, Preset, and Complementary Outputs
6
IC VOLT DETECTOR 1.8V SC-82AB
479
Supervisory Circuits with I2C Serial 2k-bit CMOS EEPROM and Manual Reset
High slew rate operational amplifier
21
MARKER ZTYPE CHEVRON M LEGEND WH
101000
4 W audio power amplifier with DC volume control