Search
Filters

A700X157M006ATE015

ALUMINUM ORGANIC CAPACITORS
Manufacturer: Kemet
rohs
Availability: 586 In Stock
Kemet A700X157M006ATE015 is available at WIN SOURCE. Please review product page below for detailed information, including A700X157M006ATE015 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for A700X157M006ATE015 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Kemet
Series AO-Cap A700
Packaging Reel - TR
Type Polymer
Capacitance 150μF
Tolerance ±20%
Voltage Rating 6.3V
ESR (Equivalent Series Resistance) 15 mOhm
Operating Temperature Range -55°C ~ 125°C
Ripple Current - High Frequency 3.9A @ 100kHz
Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.169" (4.30mm)
Surface Mount Land Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting SMD
Package 2917 (7343 Metric)
Win Source Part Number 1134794-A700X157M006ATE015
Manufacturer Homepage www.kemet.com
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
Categories Capacitors
Manufacturer Kemet
Series AO-Cap A700
Packaging Reel - TR
Type Polymer
Capacitance 150μF
Tolerance ±20%
Voltage Rating 6.3V
ESR (Equivalent Series Resistance) 15 mOhm
Operating Temperature Range -55°C ~ 125°C
Ripple Current - High Frequency 3.9A @ 100kHz
Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.169" (4.30mm)
Surface Mount Land Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting SMD
Package 2917 (7343 Metric)
Win Source Part Number 1134794-A700X157M006ATE015
Manufacturer Homepage www.kemet.com
Storage Condition Dry storage cabinet & Humidity protection package
A700X157M006ATE015 Price

A700X157M006ATE015 Datasheet
A700X157M006ATE015 Application

A700X157M006ATE015 Replacement
A700X157M006ATE015 Pdf

A700X157M006ATE015 Pinout
A700X157M006ATE015 Image

A700X157M006ATE015 Picture
A700X157M006ATE015 In Stock

A700X157M006ATE015 Distributor
A700X157M006ATE015 Aluminum - Polymer Capacitors

Image
Mfr.Part No
Description
Stock
75A, 55V, 0.012 Ohm, N-Channel UltraFET Power MOSFETs
32500
CAP TANT 1.5UF 35V 20% 1411
50
IC REG LDO ADJ 0.75A 8MSOP
36059
GigaMOS Power MOSFET
6500
QUAD SCHOTTKY DIODE ARRAY
369
TVS DIODE 25.6VWM 41.4VC AXIAL
6000
Mixed Signal ISP Flash MCU Family
5