Search
Filters

A765EB106M1VLAE085

Part No : A765EB106M1VLAE085
Manufacturer : Kemet
Catalog : Aluminum - Polymer Capacitors
Description : CAP ALUM POLY 10UF 20% 35V SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 90 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Kemet
Series A765
Packaging Reel package
Type Polymer
Capacitance 10μF
Tolerance ±20%
Voltage Rating DC 35V
ESR (Equivalent Series Resistance) 85 mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Applications General
Ripple Current - Low Frequency 40mA @ 120Hz
Ripple Current - High Frequency 800mA @ 100kHz
Dimension 0.248" Dia (6.30mm)
Height - Seated (Maximum) 0.236" (6.00mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting SMD
Package Radial, Can - SMD
Win Source Part Number 773637-A765EB106M1VLAE085
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Limited
Kemet A765EB106M1VLAE085 is available at WIN SOURCE. Please review product page below for detailed information, including A765EB106M1VLAE085 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for A765EB106M1VLAE085 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer Kemet
Series A765
Packaging Reel package
Type Polymer
Capacitance 10μF
Tolerance ±20%
Voltage Rating DC 35V
ESR (Equivalent Series Resistance) 85 mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Applications General
Ripple Current - Low Frequency 40mA @ 120Hz
Ripple Current - High Frequency 800mA @ 100kHz
Dimension 0.248" Dia (6.30mm)
Height - Seated (Maximum) 0.236" (6.00mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting SMD
Package Radial, Can - SMD
Win Source Part Number 773637-A765EB106M1VLAE085
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for A765EB106M1VLAE085
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
A765EB106M1VLAE085 Price

A765EB106M1VLAE085 Datasheet
A765EB106M1VLAE085 Application

A765EB106M1VLAE085 Replacement
A765EB106M1VLAE085 Pdf

A765EB106M1VLAE085 Pinout
A765EB106M1VLAE085 Image

A765EB106M1VLAE085 Picture
A765EB106M1VLAE085 In Stock

A765EB106M1VLAE085 Distributor
A765EB106M1VLAE085 Aluminum - Polymer Capacitors

Image
Mfr.Part No
Description
Stock
TLCS-Z80 PIO : PARALLEL INPUT / OUTPUT CONTROLLER
86
MODULE DDR3 SDRAM 4GB 240UDIMM
RES 1K OHM 5% 1/4W 1206
176
2 Amp Schottky Rectifier 25 Volts
6900
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
20
IC LNB SUPPLY & CNTRL 20-PWRSOIC
60

Top Sellers