Search
Filters

ALS70A334QS063

Part No : ALS70A334QS063
Manufacturer : Kemet
Catalog : Aluminum Capacitors
Description : CAP ALUM 330000UF 20% 63V SCREW
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Kemet
Packaging Bulk
Status Active
Capacitance 330000μF
Tolerance ±20%
Voltage Rating 63V
ESR 5 mOhm @ 100Hz
Lifetime @ Temp. 20000 Hrs @ 85°C
Temperature Range - Operating -40°C to 85°C
Polarization Polar
Applications General Purpose
Ripple Current - Low Frequency 41.7A @ 100Hz
Ripple Current - High Frequency 43.3A @ 10kHz
Impedance 7 mOhm
Lead Spacing 1.252" (31.80mm)
Height - Seated (Max) 7.717" (196.00mm)
Mounting Chassis Mount
Dimension Radial, Can - Screw Terminals
Win Source Part Number 1027235-ALS70A334QS063
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
Quantity per package 8
Kemet ALS70A334QS063 is available at WIN SOURCE. Please review product page below for detailed information, including ALS70A334QS063 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ALS70A334QS063 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer Kemet
Packaging Bulk
Status Active
Capacitance 330000μF
Tolerance ±20%
Voltage Rating 63V
ESR 5 mOhm @ 100Hz
Lifetime @ Temp. 20000 Hrs @ 85°C
Temperature Range - Operating -40°C to 85°C
Polarization Polar
Applications General Purpose
Ripple Current - Low Frequency 41.7A @ 100Hz
Ripple Current - High Frequency 43.3A @ 10kHz
Impedance 7 mOhm
Lead Spacing 1.252" (31.80mm)
Height - Seated (Max) 7.717" (196.00mm)
Mounting Chassis Mount
Dimension Radial, Can - Screw Terminals
Win Source Part Number 1027235-ALS70A334QS063
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
Quantity per package 8
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ALS70A334QS063
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
ALS70A334QS063 Price

ALS70A334QS063 Datasheet
ALS70A334QS063 Application

ALS70A334QS063 Replacement
ALS70A334QS063 Pdf

ALS70A334QS063 Pinout
ALS70A334QS063 Image

ALS70A334QS063 Picture
ALS70A334QS063 In Stock

ALS70A334QS063 Distributor
ALS70A334QS063 Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 74A TO-220
3268
Surface Mountable Fast Soft Recovery Rectifier Diode, 20 A
4
QUAD OPERATIONAL AMPLIFIER AND PROGRAMMABLE VOLTAGE REFERENCE
63
IC MCU 8BIT 14KB FLASH 20SSOP
87
IC VREF SHUNT ADJ SOT23-3
16412
IC SUPERVISOR 1 CHANNEL SC70-3 / Micropower Voltage Supervisors
900
IC SUPERVISOR MPU 16-SOIC
249

Top Sellers