Search
Filters

C1206C102KGRACAUTO

Ceramic, AUTO-(CxxxxC-AUTO), 1000 pF, 10%, 2,000 V, 1206, X7R, SMD, MLCC, High Voltage, Temperature Stable, Automotive Grade
Manufacturer: Kemet
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,000 In Stock
Kemet C1206C102KGRACAUTO is available at WIN SOURCE. Please review product page below for detailed information, including C1206C102KGRACAUTO price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for C1206C102KGRACAUTO to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Kemet
Series C
Packaging Reel - TR
Capacitance 1000pF
Tolerance ±10%
Voltage Rating DC 2000V (2kV)
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Features High Voltage
Ratings AEC-Q200
Applications Automotive
Mounting Surface Mount, MLCC
Package 1206 (3216 Metric)
Size 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Maximum) 0.069" (1.75mm)
Win Source Part Number 1158336-C1206C102KGRACAUTO
Manufacturer Homepage www.kemet.com
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
Categories Capacitors
Manufacturer Kemet
Series C
Packaging Reel - TR
Capacitance 1000pF
Tolerance ±10%
Voltage Rating DC 2000V (2kV)
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Features High Voltage
Ratings AEC-Q200
Applications Automotive
Mounting Surface Mount, MLCC
Package 1206 (3216 Metric)
Size 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Maximum) 0.069" (1.75mm)
Win Source Part Number 1158336-C1206C102KGRACAUTO
Manufacturer Homepage www.kemet.com
Storage Condition Dry storage cabinet & Humidity protection package
C1206C102KGRACAUTO Price

C1206C102KGRACAUTO Datasheet
C1206C102KGRACAUTO Application

C1206C102KGRACAUTO Replacement
C1206C102KGRACAUTO Pdf

C1206C102KGRACAUTO Pinout
C1206C102KGRACAUTO Image

C1206C102KGRACAUTO Picture
C1206C102KGRACAUTO In Stock

C1206C102KGRACAUTO Distributor
C1206C102KGRACAUTO Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
8-Channel, 12-/14-/16-Bit, 100ksps SoftSpan A/D Converters with Shutdown
132
N AND P-CHANNEL ENHANCEMENT MODE POWER MOSFET
31252
IC INVERTER HEX CMOS HS 14SOIC
9750
FAST CMOS 16-BIT REGISTER (3-STATE)
459