Search
Filters

C1210C154K5RACTU

Part No : C1210C154K5RACTU
Manufacturer : Kemet
Catalog : Ceramic Capacitors
Description : CAP CER 0.15UF 50V X7R 1210
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,866 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 85 pct.
Popularity Medium
Win Source Part Number 1026960-C1210C154K5RACTU
Thickness (Max) 0.039" (1.00mm)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Mounting Surface Mount, MLCC
Applications General Purpose
Temperature Range - Operating -55°C to 125°C
Temperature Coefficient X7R
Voltage Rating 50V
Tolerance ±10%
Capacitance 0.15μF
Status Active
Packaging Reel - TR
Manufacturer Kemet
Categories Capacitors
Kemet C1210C154K5RACTU is available at WIN SOURCE. Please review product page below for detailed information, including C1210C154K5RACTU price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for C1210C154K5RACTU to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 85 pct.
Popularity Medium
Win Source Part Number 1026960-C1210C154K5RACTU
Thickness (Max) 0.039" (1.00mm)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Mounting Surface Mount, MLCC
Applications General Purpose
Temperature Range - Operating -55°C to 125°C
Temperature Coefficient X7R
Voltage Rating 50V
Tolerance ±10%
Capacitance 0.15μF
Status Active
Packaging Reel - TR
Manufacturer Kemet
Categories Capacitors
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C1210C154K5RACTU
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
C1210C154K5RACTU Price

C1210C154K5RACTU Datasheet
C1210C154K5RACTU Application

C1210C154K5RACTU Replacement
C1210C154K5RACTU Pdf

C1210C154K5RACTU Pinout
C1210C154K5RACTU Image

C1210C154K5RACTU Picture
C1210C154K5RACTU In Stock

C1210C154K5RACTU Distributor
C1210C154K5RACTU Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC OFFLINE SW 150MA 725V 12ESOP
9
Enhanced Flash Type 8-Bit MCU with EEPROM
460
Tx-Rx Front-End Module for Quad-Band GSM / GPRS with 4-Band Antenna Switch Support
7930
IC FLASH 8MBIT 70NS 48TSOP
840
128Kx8 bit Low Power CMOS Static RAM
150
N-Channel Controllers for Constant Current LED Drivers
1103
Sensitive and standard 8 A SCRs
73
CONN HEADER BRD/BRD .5MM 20POS
10000
IC GATE DVR 4A DUAL HS 8DIP
277

Top Sellers