Search
Filters

T491A225K010ZT

Part No :
T491A225K010ZT
Manufacturer :
Catalog :
Tantalum Capacitors
Description :
CAP TANT 2.2UF 10% 10V 1206
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Kemet
Packaging Tape and Reel
Status Obsolete
Capacitance 2.2μF
Tolerance ±10%
Voltage - Rated 10V
Type Molded
ESR (Equivalent Series Resistance) 7Ohm
Temperature Range - Operating -55°C ~ 125°C
Lifetime at Temp. 2000 Hrs at 125°C
Mounting Style SMD
Manufacturer Package 1206
Parts Dimension 3.20mm x 1.60mm
Height - Seated (Maximum) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 734868-T491A225K010ZT
Popularity Low
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Kemet T491A225K010ZT is available at WIN SOURCE. Please review product page below for detailed information, including T491A225K010ZT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for T491A225K010ZT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer Kemet
Packaging Tape and Reel
Status Obsolete
Capacitance 2.2μF
Tolerance ±10%
Voltage - Rated 10V
Type Molded
ESR (Equivalent Series Resistance) 7Ohm
Temperature Range - Operating -55°C ~ 125°C
Lifetime at Temp. 2000 Hrs at 125°C
Mounting Style SMD
Manufacturer Package 1206
Parts Dimension 3.20mm x 1.60mm
Height - Seated (Maximum) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 734868-T491A225K010ZT
Popularity Low
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for T491A225K010ZT
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
T491A225K010ZT Price

T491A225K010ZT Datasheet
T491A225K010ZT Application

T491A225K010ZT Replacement
T491A225K010ZT Pdf

T491A225K010ZT Pinout
T491A225K010ZT Image

T491A225K010ZT Picture
T491A225K010ZT In Stock

T491A225K010ZT Distributor
T491A225K010ZT Tantalum Capacitors

Image
Mfr.Part No
Description
Stock
1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 1A TO252-3
60
IC FLASH 512MBIT 60NS 63VFBGA
63
LED YELLOW-GRN CLEAR 0805 SMD
900
Octal Buffer/Line Driver with 3−State Outputs
1
Dual-Current Output, Parallel Input, 16-/14-Bit Multiplying DACs with 4-Quadrant Resistors
Inductor RF Chip Unshielded Wirewound 0.0038uH 5% 250MHz 38Q-Factor 0.57A 0.102Ohm DCR 0201 T/R
2039
BROADBAND xDSL, HPN, CMCs
12
P-Channel Enhancement Mode MOSFET
5223

Top Sellers