Search
Filters

T491B336K006ZT

Part No : T491B336K006ZT
Manufacturer : Kemet
Catalog : Tantalum Capacitors
Description : CAP TANT 33UF 6.3V 10% 1411
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 33μF
Tolerance ±10%
Voltage Rating 6.3V
Type Molded
ESR 2.2 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 1104857-T491B336K006ZT
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
The T491B336K006ZT is defined as Tantalum Capacitors ,included in Capacitors group. The designer and manufactured of T491B336K006ZT is Kemet. It is available in WIN SOURCE PHI warehouse. The storage code of T491B336K006ZT is 521755. More detailed data for T491B336K006ZT, feel free to contact us.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 33μF
Tolerance ±10%
Voltage Rating 6.3V
Type Molded
ESR 2.2 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 1104857-T491B336K006ZT
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for T491B336K006ZT
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
T491B336K006ZT Price

T491B336K006ZT Datasheet
T491B336K006ZT Application

T491B336K006ZT Replacement
T491B336K006ZT Pdf

T491B336K006ZT Pinout
T491B336K006ZT Image

T491B336K006ZT Picture
T491B336K006ZT In Stock

T491B336K006ZT Distributor
T491B336K006ZT Tantalum Capacitors

Image
Mfr.Part No
Description
Stock
N-Channel Logic Level UltraFET Trench MOSFETs 30V, 75A, 3.2mΩ
34
Octal 8-Bit Programmable Low-Power DACs with Shutdown and Mid-Scale Reset
2000
DUAL PRECISION TIMERS
120
DIODE GEN PURP 600V 8A TO220-2
2190
MOSFET 2N-CH 60V 0.28A SOT-563
13192
XFRMR ISDN-S 1:1/1:1 22MH SMD
2005
IC GATE XNOR 4CH 2-INP 14-SO
1000
N-Channel Enhancement Mode Field Effect Transistor
4

Top Sellers