The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

T491B685K025AT

Part No T491B685K025AT
Manufacturer Kemet
Catalog Tantalum Capacitors
Description CAP TANT 6.8UF 25V 10% 1411 / Cap Tant Solid 6.8uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C T/R
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
Pricing & Ordering $0.166 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
175+
$0.2910
$50.925
420+
$0.2390
$100.380
650+
$0.2320
$150.800
895+
$0.2240
$200.480
1,155+
$0.2170
$250.635
1,550+
$0.1940
$300.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 33,000 pieces
MOQ: 175 pcs
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
Categories Capacitors
Manufacturer Kemet
Series T491
Packaging Reel package
Capacitance 6.8μF
Tolerance ±10%
Voltage Rating DC 25V
Type Molded
ESR (Equivalent Series Resistance) 2.8 Ohm
Operating Temperature Range -55°C ~ 125°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting SMD
Package 1411 (3528 Metric)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum) 0.083" (2.10mm)
Manufacturer Size Code B
Features General
Win Source Part Number 796045-T491B685K025AT
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Limited
Family Name T491
Introduction Date December 05, 2001
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
TAJB685K025RNJ;  TAJB685K025SNJ; PCT6.8/25BK; TCSCS1E685KBAR; 

Description

The Kemet T491B685K025AT Capacitor is a molded capacitor that features a 1411 (3528 Metric) package and a capacitance of 6.8μF. With an operating temperature range of -55°C to 125°C, this capacitor is designed to meet the general requirements of electronic devices. The capacitor is surface-mounted and has a voltage rating DC of 25V. This high-quality capacitor is compliant with RoHS regulations and is ideal for use in electronic devices that require a reliable and efficient capacitor.