Search
Filters

T491C686K010AT

Tantalum, MnO2 Tantalum, T491, 68 uF, 10%, 10 V, 6032, SMD, MnO2, Molded, 1 Ohms, Height Max = 2.8mm
Manufacturer: Kemet
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Kemet T491C686K010AT is available at WIN SOURCE. Please review product page below for detailed information, including T491C686K010AT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for T491C686K010AT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Kemet
Series T491
Packaging Reel - TR
Capacitance 68μF
Tolerance ±10%
Voltage Rating DC 10V
Type Molded
ESR (Equivalent Series Resistance) 1.2 Ohm
Operating Temperature Range -55°C ~ 125°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting SMD
Package 2413
Size 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Maximum) 0.110" (2.80mm)
Manufacturer Size Code C
Features General
Win Source Part Number 1263454-T491C686K010AT
Manufacturer Homepage www.kemet.com
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
Categories Capacitors
Manufacturer Kemet
Series T491
Packaging Reel - TR
Capacitance 68μF
Tolerance ±10%
Voltage Rating DC 10V
Type Molded
ESR (Equivalent Series Resistance) 1.2 Ohm
Operating Temperature Range -55°C ~ 125°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting SMD
Package 2413
Size 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Maximum) 0.110" (2.80mm)
Manufacturer Size Code C
Features General
Win Source Part Number 1263454-T491C686K010AT
Manufacturer Homepage www.kemet.com
Storage Condition Dry storage cabinet & Humidity protection package
T491C686K010AT Price

T491C686K010AT Datasheet
T491C686K010AT Application

T491C686K010AT Replacement
T491C686K010AT Pdf

T491C686K010AT Pinout
T491C686K010AT Image

T491C686K010AT Picture
T491C686K010AT In Stock

T491C686K010AT Distributor
T491C686K010AT Tantalum Capacitors

Image
Mfr.Part No
Description
Stock
Low Cost JFET Input Operational Amplifiers
12607
Relay for control panel of 1c 10A, 2c 5A and 1a 16A
4000
Touch Key Flash Type 8-Bit MCU with LCD/LED Driver
5
MOSFET N-CH 200V 88A TO263-3
36
Point Regulators (Low-Dropout Regulator)
27000
N-Channel Enhancement Mode Field Effect Transistor
504
512Kx8 bit Low Power CMOS Static RAM
1112
1.5 A High-Efficiency Synchronous Switching Regulator
6692